Narda-MITEQ RF Amplifiers - MX9013C MX9013C

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 928637-MX9013C Series: * Features: RF Amplifier IC Package: Box Family Name: MX9013 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 928637-MX9013C Series: * Features: RF Amplifier IC Package: Box Family Name: MX9013 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MX9013C - 928637-MX9013C - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MX9013C
928637-MX9013C
RF Amplifiers - MX9013C 928637-MX9013C
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 928637-MX9013C Series: * Features: RF Amplifier IC Package: Box Family Name: MX9013 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 928637-MX9013C
Series: *
Features: RF Amplifier IC
Package: Box
Family Name: MX9013
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 928637-MX9013C
Product Name RF Amplifiers - MX9013C
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD275P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 26500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details