Narda-MITEQ RF Power Dividers/Splitters - 30403 30403

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855524-30403 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855524-30403 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 30403 - 30403 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - 30403
30403
RF Power Dividers/Splitters - 30403 30403
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855524-30403 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 855524-30403
Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module
Package: Box
Package: Module
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number 30403
Product Name RF Power Dividers/Splitters - 30403
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
8 Way Power Divider - 5o341991060 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB3PD-2400W-S+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 0.80 dB
View Details