Nanotec Electronic US, Inc. Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec ST6318F1004-A

Description
STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec - 58T5165 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec
58T5165
Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec 58T5165
STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 58T5165
Product Name Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - DSM4239H-14170 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
View Details
62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Servo motor - EMMS-AS-70-M-HS-RM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.7 amps
Continuous Torque 20.0 In-lbs (23.06 kg-cm)
View Details
PM Motor - PM25L-048-01KZ Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 9 In-oz (6 N-cm)
View Details