Nanotec Electronic US, Inc. Dc Motor, Bldc, Three, 50 W, 24 V, 6700 Rpm, 0.74 N-M Rohs Compliant Nanotec DF45M024053-A2

Description
DC Motor, BLDC, Three, 50 W, 24 V, 6700 rpm, 0.74 N-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, BLDC, Three, 50 W, 24 V, 6700 rpm, 0.74 N-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Bldc, Three, 50 W, 24 V, 6700 Rpm, 0.74 N-M Rohs Compliant Nanotec - 72Y1904 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Bldc, Three, 50 W, 24 V, 6700 Rpm, 0.74 N-M Rohs Compliant Nanotec
72Y1904
Dc Motor, Bldc, Three, 50 W, 24 V, 6700 Rpm, 0.74 N-M Rohs Compliant Nanotec 72Y1904
DC Motor, BLDC, Three, 50 W, 24 V, 6700 rpm, 0.74 N-m RoHS Compliant: Yes

DC Motor, BLDC, Three, 50 W, 24 V, 6700 rpm, 0.74 N-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 72Y1904
Product Name Dc Motor, Bldc, Three, 50 W, 24 V, 6700 Rpm, 0.74 N-M Rohs Compliant Nanotec
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C12B-08 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Out-Rotor BLDC Motors - PBL2410018 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0159 HP
View Details
BLx60-40 40V 4000 RPM - 6040404 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 12.04 in-oz/amp (85 mN-m/amp)
Output Power 0.1970 HP
View Details