Nanotec Electronic US, Inc. Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec DB59S0124035-A

Description
BLDC MOTOR, 24V, 3500 RPM, 84W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:84W; Rotational Speed Max:3500rpm; Torque Max:0.69N-m; Product Range:DB59 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
BLDC MOTOR, 24V, 3500 RPM, 84W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:84W; Rotational Speed Max:3500rpm; Torque Max:0.69N-m; Product Range:DB59 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec - 72Y1902 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec
72Y1902
Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec 72Y1902
BLDC MOTOR, 24V, 3500 RPM, 84W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:84W; Rotational Speed Max:3500rpm; Torque Max:0.69N-m; Product Range:DB59 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

BLDC MOTOR, 24V, 3500 RPM, 84W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:84W; Rotational Speed Max:3500rpm; Torque Max:0.69N-m; Product Range:DB59 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 72Y1902
Product Name Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec
Output Power 0.1126 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
Brushless Motor - YHD-BL2430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details