Nadella, Inc. Bearing GCR19 EESW

Description
TRACK ROLLER, 8 X 19 X 12.2 MM, SINGLE ROW BEARING, DOUBLE-SIDED PLASTIC SEAL, FULL COMPLEMENT BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
TRACK ROLLER, 8 X 19 X 12.2 MM, SINGLE ROW BEARING, DOUBLE-SIDED PLASTIC SEAL, FULL COMPLEMENT BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 226793510 - Radwell International
Willingboro, NJ, United States
Bearing
226793510
Bearing 226793510
TRACK ROLLER, 8 X 19 X 12.2 MM, SINGLE ROW BEARING, DOUBLE-SIDED PLASTIC SEAL, FULL COMPLEMENT BEARING. FREE 2 YEAR RADWELL WARRANTY

TRACK ROLLER, 8 X 19 X 12.2 MM, SINGLE ROW BEARING, DOUBLE-SIDED PLASTIC SEAL, FULL COMPLEMENT BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 226793510
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

5mm ID, 13mm OD Polymer Spherical Bearing - S99GSBM051308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 2482841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details