Nadella, Inc. Bearing GC24 EESW

Description
TRACK ROLLER, 10 X 24 X 36.7 MM, CONTACT SEALS ON BOTH SIDES, CYLINDRICAL, SINGLE ROW BEARING, FULL COMPLEMENT BEARING, SPERICAL OUTSIDE SURFACE . FREE 2 YEAR RADWELL WARRANTY
Description
TRACK ROLLER, 10 X 24 X 36.7 MM, CONTACT SEALS ON BOTH SIDES, CYLINDRICAL, SINGLE ROW BEARING, FULL COMPLEMENT BEARING, SPERICAL OUTSIDE SURFACE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 226793553 - Radwell International
Willingboro, NJ, United States
Bearing
226793553
Bearing 226793553
TRACK ROLLER, 10 X 24 X 36.7 MM, CONTACT SEALS ON BOTH SIDES, CYLINDRICAL, SINGLE ROW BEARING, FULL COMPLEMENT BEARING, SPERICAL OUTSIDE SURFACE . FREE 2 YEAR RADWELL WARRANTY

TRACK ROLLER, 10 X 24 X 36.7 MM, CONTACT SEALS ON BOTH SIDES, CYLINDRICAL, SINGLE ROW BEARING, FULL COMPLEMENT BEARING, SPERICAL OUTSIDE SURFACE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 226793553
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-44 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details