Nachi America, Inc. Servo Motor MFMA452D5V3

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 21.5 NM, 4.5 KW, 2000 RPM, 21.5 NM TORQUE, 78.5X10-4 KGM2 INERTIA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 21.5 NM, 4.5 KW, 2000 RPM, 21.5 NM TORQUE, 78.5X10-4 KGM2 INERTIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47420934 - Radwell International
Willingboro, NJ, United States
Servo Motor
47420934
Servo Motor 47420934
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 21.5 NM, 4.5 KW, 2000 RPM, 21.5 NM TORQUE, 78.5X10-4 KGM2 INERTIA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 21.5 NM, 4.5 KW, 2000 RPM, 21.5 NM TORQUE, 78.5X10-4 KGM2 INERTIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47420934
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details