Nabtesco Motion Control, Inc. RV900C In-Line RV900C-250

Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV900C In-Line - RV900C-250 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV900C In-Line
RV900C-250
RV900C In-Line RV900C-250
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet
RV900C Hollow Shaft - RV900C-250 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV900C Hollow Shaft
RV900C-250
RV900C Hollow Shaft RV900C-250
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number RV900C-250 RV900C-250
Product Name RV900C In-Line RV900C Hollow Shaft
Gearing Spur; Planetary; Cycloidal Spur; Planetary; Cycloidal
Gear Ratio 250 (X : 1) 250 (X : 1)
Rated Output Torque 78057 In-lbs (90004 kg-cm) 78057 In-lbs (90004 kg-cm)
Backlash 1 arcmin 1 arcmin
Efficiency 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearbox - EMGC-60-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
2 suppliers
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details