Nabtesco Motion Control, Inc. RV900C In-Line RV900C-208

Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV900C In-Line - RV900C-208 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV900C In-Line
RV900C-208
RV900C In-Line RV900C-208
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet
RV900C Hollow Shaft - RV900C-208 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV900C Hollow Shaft
RV900C-208
RV900C Hollow Shaft RV900C-208
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number RV900C-208 RV900C-208
Product Name RV900C In-Line RV900C Hollow Shaft
Gearing Spur; Planetary; Cycloidal Spur; Planetary; Cycloidal
Gear Ratio 208 (X : 1) 208 (X : 1)
Rated Output Torque 78057 In-lbs (90004 kg-cm) 78057 In-lbs (90004 kg-cm)
Backlash 1 arcmin 1 arcmin
Efficiency 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearbox - EMGA-40-P-G5-SAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details