Nabtesco Motion Control, Inc. RV1200C Hollow Shaft RV1200C-250

Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV1200C Hollow Shaft - RV1200C-250 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV1200C Hollow Shaft
RV1200C-250
RV1200C Hollow Shaft RV1200C-250
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV1200C-250
Product Name RV1200C Hollow Shaft
Gearing Spur; Planetary; Cycloidal
Gear Ratio 250 (X : 1)
Rated Output Torque 104076 In-lbs (120006 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details