Nabtesco Motion Control, Inc. RV-6E Series RV-6E-31

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-6E Series - RV-6E-31 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-6E Series
RV-6E-31
RV-6E Series RV-6E-31
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-6E-31
Product Name RV-6E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 31 (X : 1)
Rated Output Torque 514 In-lbs (593 kg-cm)
Maximum Input Power 0.5361 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details