Nabtesco Motion Control, Inc. RV-450E Series RV-450E-118.5

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-450E Series - RV-450E-118.5 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-450E Series
RV-450E-118.5
RV-450E Series RV-450E-118.5
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-450E-118.5
Product Name RV-450E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 118 (X : 1)
Rated Output Torque 39058 In-lbs (45036 kg-cm)
Maximum Input Power 17.69 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
Tandler – PSK2FS Right Angle Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details