The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
| Nabtesco Motion Control, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RV-40E-121 |
| Product Name | RV-40E Series |
| Gearing | Spur; Planetary; Cycloidal |
| Gear Ratio | 121 (X : 1) |
| Rated Output Torque | 3649 In-lbs (4208 kg-cm) |
| Maximum Input Power | 3.04 HP |
| Backlash | 1 arcmin |