Nabtesco Motion Control, Inc. RV-C Series RV-320C-35.61

Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-C Series - RV-320C-35.61 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-C Series
RV-320C-35.61
RV-C Series RV-320C-35.61
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-320C-35.61
Product Name RV-C Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 35.61 (X : 1)
Rated Output Torque 27775 In-lbs (32026 kg-cm)
Maximum Input Power 8.4 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details