Nabtesco Motion Control, Inc. RV-160E Series RV-160E-129

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-160E Series - RV-160E-129 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-160E Series
RV-160E-129
RV-160E Series RV-160E-129
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-160E-129
Product Name RV-160E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 129 (X : 1)
Rated Output Torque 13887 In-lbs (16013 kg-cm)
Maximum Input Power 7.16 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-159 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 159 (X : 1)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details