Nabtesco Motion Control, Inc. RV-160E Series RV-160E-101

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-160E Series - RV-160E-101 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-160E Series
RV-160E-101
RV-160E Series RV-160E-101
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-160E-101
Product Name RV-160E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 101 (X : 1)
Rated Output Torque 13887 In-lbs (16013 kg-cm)
Maximum Input Power 7.16 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
Gearbox - EMGC-40-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details