Nabtesco Motion Control, Inc. RV-110E Series RV-110E-81

Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet
Description
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-110E Series - RV-110E-81 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-110E Series
RV-110E-81
RV-110E Series RV-110E-81
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-110E-81
Product Name RV-110E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 81 (X : 1)
Rated Output Torque 9547 In-lbs (11008 kg-cm)
Maximum Input Power 6.02 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details