The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile.
RS-320A: 345mm, RS-900A: 400mm.
An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg (max) high performance. low profile infinite positioning indexer.
The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term trouble free, no maintenance positioning solution.
| Nabtesco Motion Control, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RS-900A |
| Product Name | RS Series |
| Gearing | Cycloidal |
| Gear Ratio | 194 to 240 (X : 1) |
| Rated Output Torque | 78053 In-lbs (90000 kg-cm) |
| Backlash | 1 arcmin |
| Reducer Style | Motor Mount / Gearhead |