Nabtesco Motion Control, Inc. RS Series RS-320A

Description
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg (max) high performance. low profile infinite positioning indexer. The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term trouble free, no maintenance positioning solution.
Description
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg (max) high performance. low profile infinite positioning indexer. The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term trouble free, no maintenance positioning solution.

Suppliers

Company
Product
Description
Supplier Links
RS Series - RS-320A - Nabtesco Motion Control, Inc.
Novi, MI, USA
RS Series
RS-320A
RS Series RS-320A
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg (max) high performance. low profile infinite positioning indexer. The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term trouble free, no maintenance positioning solution.

The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile.

RS-320A: 345mm, RS-900A: 400mm.

An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg (max) high performance. low profile infinite positioning indexer.

The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design provides a long term trouble free, no maintenance positioning solution.

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RS-320A
Product Name RS Series
Gearing Cycloidal
Gear Ratio 170 (X : 1)
Rated Output Torque 27752 In-lbs (32000 kg-cm)
Backlash 1 arcmin
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearbox - EMGA-40-P-G5-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details