Nabtesco Motion Control, Inc. RD-320E RD-320E*101

Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-320E - RD-320E*101 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-320E
RD-320E*101
RD-320E RD-320E*101
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-320E*101
Product Name RD-320E
Gearing Spur; Planetary; Cycloidal
Gear Ratio 101 (X : 1)
Rated Output Torque 27775 In-lbs (32026 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•Economic Type - SVX - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 10 to 15 arcmin
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details