Nabtesco Motion Control, Inc. RD-200C RD-200C*156

Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-200C - RD-200C*156 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-200C
RD-200C*156
RD-200C RD-200C*156
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-200C*156
Product Name RD-200C
Gearing Spur; Planetary; Cycloidal
Gear Ratio 156 (X : 1)
Rated Output Torque 17345 In-lbs (20000 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-159 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 159 (X : 1)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details