Nabtesco Motion Control, Inc. RD-160E RD-160E*101

Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-160E - RD-160E*101 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-160E
RD-160E*101
RD-160E RD-160E*101
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-160E*101
Product Name RD-160E
Gearing Spur; Planetary; Cycloidal
Gear Ratio 101 (X : 1)
Rated Output Torque 13876 In-lbs (16000 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
Gearbox - EMGA-40-P-G3-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details