The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
| Nabtesco Motion Control, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RD-160E*066 |
| Product Name | RD-160E |
| Gearing | Spur; Planetary; Cycloidal |
| Gear Ratio | 66 (X : 1) |
| Rated Output Torque | 13876 In-lbs (16000 kg-cm) |
| Backlash | 1 arcmin |
| Efficiency | 85 % |