Nabtesco Motion Control, Inc. RD-100C RD-100C*210

Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-100C - RD-100C*210 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-100C
RD-100C*210
RD-100C RD-100C*210
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-100C*210
Product Name RD-100C
Gearing Spur; Planetary; Cycloidal
Gear Ratio 210 (X : 1)
Rated Output Torque 8673 In-lbs (10000 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
GB80 40:1 - GB8040 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 40 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details