Nabtesco Motion Control, Inc. RD-050C RD-050C*239

Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-050C - RD-050C*239 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-050C
RD-050C*239
RD-050C RD-050C*239
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-050C*239
Product Name RD-050C
Gearing Spur; Planetary; Cycloidal
Gear Ratio 240 (X : 1)
Rated Output Torque 4336 In-lbs (5000 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearbox - EMGA-60-A-G5-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details