Nabtesco Motion Control, Inc. RD-027C RD-027C*100

Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-027C - RD-027C*100 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-027C
RD-027C*100
RD-027C RD-027C*100
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-027C*100
Product Name RD-027C
Gearing Spur; Planetary; Cycloidal
Gear Ratio 99.82 (X : 1)
Rated Output Torque 2345 In-lbs (2704 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
Gearbox - EMGA-80-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details