Nabtesco Motion Control, Inc. RD-020E RD-020E*161

Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-020E - RD-020E*161 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-020E
RD-020E*161
RD-020E RD-020E*161
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-020E*161
Product Name RD-020E
Gearing Spur; Planetary; Cycloidal
Gear Ratio 161 (X : 1)
Rated Output Torque 1478 In-lbs (1704 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11S - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details