Nabtesco Motion Control, Inc. RD-010C RD-010C*081

Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-010C - RD-010C*081 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-010C
RD-010C*081
RD-010C RD-010C*081
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1) reduce the need for a planetary pre-stage reducer and 2) allow for a greater design flexibility in the various output speeds the application requires. The main internal angular support bearings also provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-010C*081
Product Name RD-010C
Gearing Spur; Planetary; Cycloidal
Gear Ratio 81 (X : 1)
Rated Output Torque 867 In-lbs (1000 kg-cm)
Backlash 1 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

GB80 72:1 - GB8072 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Gearbox - EMGC-60-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details