Nabtesco Motion Control, Inc. RD-006E Series RD-006E*043

Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-006E Series - RD-006E*043 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RD-006E Series
RD-006E*043
RD-006E Series RD-006E*043
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent quality. The reducer also utilizes a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RD-006E*043
Product Name RD-006E Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 43 (X : 1)
Rated Output Torque 513 In-lbs (592 kg-cm)
Backlash 1.5 arcmin
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Elitewave® Ultra Precision Strain Wave Gear - KBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details