Nabtesco Motion Control, Inc. GH Series GH7

Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet
Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GH Series - GH7 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH7
GH Series GH7
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH7 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH7
GH Series GH7
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH7 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH7
GH Series GH7
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number GH7 GH7 GH7
Product Name GH Series GH Series GH Series
Gearing Planetary; Cycloidal Planetary; Cycloidal Planetary; Cycloidal
Gear Ratio 11 (X : 1) 21 (X : 1) 31 (X : 1)
Rated Output Torque 611 In-lbs (705 kg-cm) 611 In-lbs (705 kg-cm) 611 In-lbs (705 kg-cm)
Backlash 6 arcmin 6 arcmin 6 arcmin
Efficiency 85 % 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Gearbox - EMGA-160-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details