Nabtesco Motion Control, Inc. GH Series GH40

Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet
Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GH Series - GH40 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH40
GH Series GH40
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH40 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH40
GH Series GH40
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH40 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH40
GH Series GH40
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number GH40 GH40 GH40
Product Name GH Series GH Series GH Series
Gearing Planetary; Cycloidal Planetary; Cycloidal Planetary; Cycloidal
Gear Ratio 11 (X : 1) 21 (X : 1) 31 (X : 1)
Rated Output Torque 3472 In-lbs (4003 kg-cm) 3472 In-lbs (4003 kg-cm) 3472 In-lbs (4003 kg-cm)
Backlash 6 arcmin 6 arcmin 6 arcmin
Efficiency 85 % 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-L - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
GB80 16:1 - GB8016 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details