Nabtesco Motion Control, Inc. GH Series GH24

Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet
Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GH Series - GH24 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH24
GH Series GH24
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH24 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH24
GH Series GH24
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH24 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH24
GH Series GH24
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number GH24 GH24 GH24
Product Name GH Series GH Series GH Series
Gearing Planetary; Cycloidal Planetary; Cycloidal Planetary; Cycloidal
Gear Ratio 21 (X : 1) 11 (X : 1) 31 (X : 1)
Rated Output Torque 2081 In-lbs (2400 kg-cm) 2081 In-lbs (2400 kg-cm) 2081 In-lbs (2400 kg-cm)
Backlash 6 arcmin 6 arcmin 6 arcmin
Efficiency 85 % 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV premium solution - KOFON Motion Group
Specs
Maximum Input Speed 3000 rpm
Mounting Style Flange(s) (optional feature)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details