Nabtesco Motion Control, Inc. GH Series GH17

Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet
Description
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GH Series - GH17 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH17
GH Series GH17
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH17 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH17
GH Series GH17
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet
GH Series - GH17 - Nabtesco Motion Control, Inc.
Novi, MI, USA
GH Series
GH17
GH Series GH17
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc. Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Number GH17 GH17 GH17
Product Name GH Series GH Series GH Series
Gearing Planetary; Cycloidal Planetary; Cycloidal Planetary; Cycloidal
Gear Ratio 31 (X : 1) 11 (X : 1) 21 (X : 1)
Rated Output Torque 1479 In-lbs (1705 kg-cm) 1479 In-lbs (1705 kg-cm) 1479 In-lbs (1705 kg-cm)
Backlash 6 arcmin 6 arcmin 6 arcmin
Efficiency 85 % 85 % 85 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-729 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 729 (X : 1)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details