The SIDEWINDER6 is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6 stretch wrapper is also available with a 30" film carriage, cold packs, freezer packs, and dual turntables for greater thru-put.
| nVenia LLC | |
|---|---|
| Product Category | Stretch Wrappers |
| Product Number | Sidewinder 6 DUAL Turntable LP |
| Product Name | Dual Turntable Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper |
| Type | Semi-automatic Rotary Table |
| Maximum Load | 6000 lbs (2721 kg) |
| Width | 50 inch (1270 mm) |