N.R. Murphy Ltd. Exhaust Fans MR

Description
Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications for smooth operation. They are built to last. Optional Construction: Heavy Abrasive Materials. N.R. Murphy can provide extra heavy housing and wheel construction with oversized shaft and bearings for applications where large concentrations of heavy abrasive materials are present. Spark Resistance. For spark resistant requirements the following constructions are available: Type A: All parts of the fan in contact with the air or gas being handled are made of non-ferrous material. Type B: The fan has an entirely non-ferrous wheel and non-ferrous ring around the opening through which the shaft passes. Type C: The fan is constructed so that a shift in the wheel or shaft will not permit two ferrous parts of the fan to rub or strike.
Description
Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications for smooth operation. They are built to last. Optional Construction: Heavy Abrasive Materials. N.R. Murphy can provide extra heavy housing and wheel construction with oversized shaft and bearings for applications where large concentrations of heavy abrasive materials are present. Spark Resistance. For spark resistant requirements the following constructions are available: Type A: All parts of the fan in contact with the air or gas being handled are made of non-ferrous material. Type B: The fan has an entirely non-ferrous wheel and non-ferrous ring around the opening through which the shaft passes. Type C: The fan is constructed so that a shift in the wheel or shaft will not permit two ferrous parts of the fan to rub or strike.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fans - MR - N.R. Murphy Ltd.
Cambridge, Ontario, Canada
Exhaust Fans
MR
Exhaust Fans MR
Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications for smooth operation. They are built to last. Optional Construction: Heavy Abrasive Materials. N.R. Murphy can provide extra heavy housing and wheel construction with oversized shaft and bearings for applications where large concentrations of heavy abrasive materials are present. Spark Resistance. For spark resistant requirements the following constructions are available: Type A: All parts of the fan in contact with the air or gas being handled are made of non-ferrous material. Type B: The fan has an entirely non-ferrous wheel and non-ferrous ring around the opening through which the shaft passes. Type C: The fan is constructed so that a shift in the wheel or shaft will not permit two ferrous parts of the fan to rub or strike.

Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications for smooth operation. They are built to last.

Optional Construction:

Heavy Abrasive Materials. N.R. Murphy can provide extra heavy housing and wheel construction with oversized shaft and bearings for applications where large concentrations of heavy abrasive materials are present.

Spark Resistance. For spark resistant requirements the following constructions are available:

  • Type A: All parts of the fan in contact with the air or gas being handled are made of non-ferrous material.
  • Type B: The fan has an entirely non-ferrous wheel and non-ferrous ring around the opening through which the shaft passes.
  • Type C: The fan is constructed so that a shift in the wheel or shaft will not permit two ferrous parts of the fan to rub or strike.
Supplier's Site

Technical Specifications

  N.R. Murphy Ltd.
Product Category Fans and Blowers (industrial)
Product Number MR
Product Name Exhaust Fans
Applications / Use Ventilation
Product Form Packaged
Environment Dust
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details