The Myrra Isolation Transformer (part number 31Y6484) is designed for applications requiring electrical isolation and voltage conversion. It has a power rating of 30 W and operates with an input voltage range of 65V to 130V. The transformer provides multiple output voltages: 5V, and two outputs of 12V, each capable of delivering up to 3 A. Key specifications include a primary to secondary insulation rating of ,â 4000V and a primary to auxiliary insulation rating of ,â 1500V, ensuring robust safety standards. The creepage distance between primary and secondary windings is ,â 6mm, and the device is compliant with IEC standards for reinforced insulation. The transformer is constructed using UL94-V0 listed materials, indicating a high level of fire resistance. The operating ambient temperature is limited to below 50°C, making it suitable for various environments. This transformer is RoHS compliant, aligning with environmental regulations. It is suitable for integration with various control ICs, enhancing its versatility in different electronic applications.
Isolation Transformer, 30 W, 65V to 130V, 5V, 2 x 12V, 3 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 31Y6484 |
| Product Name | Isolation Transformer, 30 W, 65V To 130V, 5V, 2 X 12V, 3 A Rohs Compliant Myrra |
| Other Transformer Types / Applications | Isolation |