Myrra Power Supply, Ac-Dc, 3.3V, 0.83A; No. Of Outputs Myrra 48021

Description
POWER SUPPLY, AC-DC, 3.3V, 0.83A; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:3.3V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 3.3V, 0.83A; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:3.3V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 0.83A; No. Of Outputs Myrra - 31AC7398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.83A; No. Of Outputs Myrra
31AC7398
Power Supply, Ac-Dc, 3.3V, 0.83A; No. Of Outputs Myrra 31AC7398
POWER SUPPLY, AC-DC, 3.3V, 0.83A; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:3.3V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.83A; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:3.3V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC7398
Product Name Power Supply, Ac-Dc, 3.3V, 0.83A; No. Of Outputs Myrra
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details