Myrra Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant Myrra 45059

Description
Isolation Transformer, 24 VA, 1 x 115V, 1 x 230V, 2 x 18V, 667 mA RoHS Compliant: Yes
Description
Isolation Transformer, 24 VA, 1 x 115V, 1 x 230V, 2 x 18V, 667 mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolation Transformer, part number 52R7505, has a rated power of 24 VA and is designed to operate with a primary voltage of 115V or 230V. It features two secondary outputs of 18V, each capable of delivering a maximum current of 667 mA. The transformer is compliant with RoHS standards, ensuring it meets environmental regulations. It is constructed with self-extinguishing plastics and has an insulation voltage rating of 4 kV. The product is inherently short-circuit proof and has undergone 100% production testing. It conforms to the EN 61558-2-6 safety standard, making it suitable for various applications requiring electrical isolation.

Datasheet Summary
Powered by GS/AI

The Isolation Transformer, part number 52R7505, has a rated power of 24 VA and is designed to operate with a primary voltage of 115V or 230V. It features two secondary outputs of 18V, each capable of delivering a maximum current of 667 mA. The transformer is compliant with RoHS standards, ensuring it meets environmental regulations. It is constructed with self-extinguishing plastics and has an insulation voltage rating of 4 kV. The product is inherently short-circuit proof and has undergone 100% production testing. It conforms to the EN 61558-2-6 safety standard, making it suitable for various applications requiring electrical isolation.

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant Myrra - 52R7505 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant Myrra
52R7505
Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant Myrra 52R7505
Isolation Transformer, 24 VA, 1 x 115V, 1 x 230V, 2 x 18V, 667 mA RoHS Compliant: Yes

Isolation Transformer, 24 VA, 1 x 115V, 1 x 230V, 2 x 18V, 667 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52R7505
Product Name Isolation Transformer, 24 Va, 1 X 115V, 1 X 230V, 2 X 18V, 667 Ma Rohs Compliant Myrra
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 140TEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Control Circuit Transformer - 1497A-A5-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 200 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details