Myostat Motion Control, Inc. Reli-a-Flex Couplers RCSA13C

Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet
Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reli-a-Flex Couplers - RCSA13C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Reli-a-Flex Couplers
RCSA13C
Reli-a-Flex Couplers RCSA13C
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.

Custom Design With Predictable Performance

Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance.

Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly.

Alternative materials, including polymer and other plastics, are also available.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Flexible Couplings
Product Number RCSA13C
Product Name Reli-a-Flex Couplers
Coupling Type Helical / Slit
Rated Torque 0.4867 In-lbs (0.5612 kg-cm)
Rated Speed 12000 rpm
Torsional Stiffness 6.95 in-lb/deg (13.09 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Flexible Couplings - 8087134 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
View Details