The A 5D 1-1110 is a hub for the GEARGRIP flexible coupling series, designed to connect rotating shafts while accommodating angular misalignment up to 7.5° and lateral offset up to 0.016 in., with a maximum torque rating of 60 lbf·in. and a maximum speed of 15,500 rpm. The hub is made of zinc alloy die casting and pairs with a neoprene sleeve to provide electrical isolation, vibration damping, and maintenance-free operation. The maximum operating temperature is +250°F. The bore diameter for this hub is 0.3125 in., with a threaded bore of #8-32. It is part of a system where hubs and sleeves can be mixed to form couplings with different bore combinations on each end.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | A 5D 1-1110 |
| Product Name | Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. |
| Rated Torque | 6 In-lbs (6.92 kg-cm) |