Myostat Motion Control, Inc. 42mm Low Backlash Single Stage Planetary Gearbox LX-042 Single

Description
LX Series 42mm low backlash single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes
Description
LX Series 42mm low backlash single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Suppliers

Company
Product
Description
Supplier Links
42mm Low Backlash Single Stage Planetary Gearbox - LX-042 Single - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
42mm Low Backlash Single Stage Planetary Gearbox
LX-042 Single
42mm Low Backlash Single Stage Planetary Gearbox LX-042 Single
LX Series 42mm low backlash single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

LX Series 42mm low backlash single stage planetary gearbox

All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination.

Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number LX-042 Single
Product Name 42mm Low Backlash Single Stage Planetary Gearbox
Gearing Planetary
Rated Output Torque 292 In-lbs (337 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 6 arcmin
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details