R.S. Hughes Company features a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 24 in deck length, 48 in deck width, 32 3/4 in maximum variable deck height, 26 3/4 in minimum variable deck height, Variable height variable deck height, 26 3/4 to 32 3/4 in variable deck height range and a 8 in caster diameter. The color of this platform truck is red. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: wood deck and steel frame. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | RWH24481A5M8A |
| Product Name | Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 24 in Deck Length - 8 in Mold-on Rubber Casters - RWH24481A5M8A |
| Cart / Truck Type | Platform Truck |