Akro-Mils, Inc. Akro-Mils 2 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36722D5M8 RPT36722D5M8

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this product are: wood deck and steel frame. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this product are: wood deck and steel frame. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36722D5M8 - RPT36722D5M8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36722D5M8
RPT36722D5M8
Akro-Mils 2 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36722D5M8 RPT36722D5M8
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this product are: wood deck and steel frame. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this product are: wood deck and steel frame. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number RPT36722D5M8
Product Name Akro-Mils 2 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36722D5M8
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 1462790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 inch (516 mm)
View Details