Akro-Mils, Inc. Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6 RPT30601C5M6

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 36.38 in deck height and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this SKU are: wood deck and wood frame. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 36.38 in deck height and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this SKU are: wood deck and wood frame. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6 - RPT30601C5M6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6
RPT30601C5M6
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6 RPT30601C5M6
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 36.38 in deck height and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this SKU are: wood deck and wood frame. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 36.38 in deck height and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this SKU are: wood deck and wood frame. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number RPT30601C5M6
Product Name Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 7811636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 22 inch (550 mm)
Width 14 inch (350 mm)
View Details