R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 10.25 in deck height and a 6 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a polyolefin type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this item are: hdpe structural foam deck and steel frame. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | R90162D3817 |
| Product Name | Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Crossbar Handle - 48 in Deck Length - 10.25 in Deck Height - 6 in Polyolefin Casters - R90162D3817 |
| Cart / Truck Type | Platform Truck |