Akro-Mils, Inc. Akro-Mils 2500 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 12 1/2 in Deck Height - 8 in Mold-on Rubber Casters - R219885MRB3672 R219885MRB3672

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Comes with the following: (2) x 8x2-1/2 in Wheel. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width, 12 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2500 lb. The material used in this item are: wood deck and steel frame. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Comes with the following: (2) x 8x2-1/2 in Wheel. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width, 12 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2500 lb. The material used in this item are: wood deck and steel frame. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2500 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 12 1/2 in Deck Height - 8 in Mold-on Rubber Casters - R219885MRB3672 - R219885MRB3672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2500 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 12 1/2 in Deck Height - 8 in Mold-on Rubber Casters - R219885MRB3672
R219885MRB3672
Akro-Mils 2500 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 12 1/2 in Deck Height - 8 in Mold-on Rubber Casters - R219885MRB3672 R219885MRB3672
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Comes with the following: (2) x 8x2-1/2 in Wheel. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width, 12 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2500 lb. The material used in this item are: wood deck and steel frame. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Comes with the following: (2) x 8x2-1/2 in Wheel. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 72 in deck length, 36 in deck width, 12 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2500 lb. The material used in this item are: wood deck and steel frame. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R219885MRB3672
Product Name Akro-Mils 2500 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 12 1/2 in Deck Height - 8 in Mold-on Rubber Casters - R219885MRB3672
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 4674576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details