Akro-Mils, Inc. Akro-Mils Akrobin 900 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 35 in Height - 5 in Casters - Lid Not Included - R216CS2236 R216CS2236

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this super-size cart. Dimensions are particularly important when considering purchasing a super-size cart. The dimensions for this product include: 35 1/2 in shelf length, 2 in caster width, 22 1/8 in shelf width, 35 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this specialty. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this super-size cart. Dimensions are particularly important when considering purchasing a super-size cart. The dimensions for this product include: 35 1/2 in shelf length, 2 in caster width, 22 1/8 in shelf width, 35 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this specialty. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 900 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 35 in Height - 5 in Casters - Lid Not Included - R216CS2236 - R216CS2236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 900 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 35 in Height - 5 in Casters - Lid Not Included - R216CS2236
R216CS2236
Akro-Mils Akrobin 900 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 35 in Height - 5 in Casters - Lid Not Included - R216CS2236 R216CS2236
R.S. Hughes Company features a huge selection of facilities maintenance products including this super-size cart. Dimensions are particularly important when considering purchasing a super-size cart. The dimensions for this product include: 35 1/2 in shelf length, 2 in caster width, 22 1/8 in shelf width, 35 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this specialty. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this super-size cart. Dimensions are particularly important when considering purchasing a super-size cart. The dimensions for this product include: 35 1/2 in shelf length, 2 in caster width, 22 1/8 in shelf width, 35 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this specialty. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R216CS2236
Product Name Akro-Mils Akrobin 900 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 35 in Height - 5 in Casters - Lid Not Included - R216CS2236
Capacity 900 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 4442391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (670 mm)
Width 18 inch (460 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details