Akro-Mils, Inc. Akro-Mils 1200 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 33 1/2 in Height - 8 in Pneumatic Casters - Lid Not Included - R1S8FP23060 R1S8FP23060

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 60 in shelf length, 30 in shelf width, 33 1/2 in overall height and a 8 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this SKU are: steel deck and steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 60 in shelf length, 30 in shelf width, 33 1/2 in overall height and a 8 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this SKU are: steel deck and steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1200 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 33 1/2 in Height - 8 in Pneumatic Casters - Lid Not Included - R1S8FP23060 - R1S8FP23060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1200 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 33 1/2 in Height - 8 in Pneumatic Casters - Lid Not Included - R1S8FP23060
R1S8FP23060
Akro-Mils 1200 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 33 1/2 in Height - 8 in Pneumatic Casters - Lid Not Included - R1S8FP23060 R1S8FP23060
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 60 in shelf length, 30 in shelf width, 33 1/2 in overall height and a 8 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this SKU are: steel deck and steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 60 in shelf length, 30 in shelf width, 33 1/2 in overall height and a 8 in caster diameter. SKUs within this category come in a variety of colors; this item is gray. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this SKU are: steel deck and steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R1S8FP23060
Product Name Akro-Mils 1200 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 33 1/2 in Height - 8 in Pneumatic Casters - Lid Not Included - R1S8FP23060
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 9097069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 30 inch (760 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details