Akro-Mils, Inc. Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Included - R1B5HRL3036 R1B5HRL3036

Description
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this product include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this part is gray. The lids for this product are gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this item are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this product include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this part is gray. The lids for this product are gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this item are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Included - R1B5HRL3036 - R1B5HRL3036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Included - R1B5HRL3036
R1B5HRL3036
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Included - R1B5HRL3036 R1B5HRL3036
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this product include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this part is gray. The lids for this product are gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this item are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this product include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this part is gray. The lids for this product are gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this item are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R1B5HRL3036
Product Name Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Included - R1B5HRL3036
Capacity 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details